KEMET Electronics Corporation Fixed Inductors MPX1D1740L6R8

Description
6.8µH Shielded Wirewound Inductor 11.5A 15.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 11.5A 15.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1740L6R8CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1740L6R8CT-ND
Fixed Inductors 399-MPX1D1740L6R8CT-ND
6.8µH Shielded Wirewound Inductor 11.5A 15.9mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 11.5A 15.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1740L6R8TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1740L6R8TR-ND
Fixed Inductors 399-MPX1D1740L6R8TR-ND
6.8µH Shielded Wirewound Inductor 11.5A 15.9mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 11.5A 15.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1740L6R8DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 11.5A 15.9mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 11.5A 15.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, Shielded, 12.5A Rohs Compliant Kemet - 65AH8454 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 12.5A Rohs Compliant Kemet
65AH8454
Inductor, 6.8Uh, Shielded, 12.5A Rohs Compliant Kemet 65AH8454
INDUCTOR, 6.8UH, SHIELDED, 12.5A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SHIELDED, 12.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1740L6R8CT-ND 65AH8454
Product Name Fixed Inductors Inductor, 6.8Uh, Shielded, 12.5A Rohs Compliant Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details