KEMET Electronics Corporation Fixed Inductors MPX1D1740L1R5

Description
1.5µH Shielded Wirewound Inductor 23.5A 3.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 23.5A 3.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1740L1R5TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1740L1R5TR-ND
Fixed Inductors 399-MPX1D1740L1R5TR-ND
1.5µH Shielded Wirewound Inductor 23.5A 3.8mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 23.5A 3.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 25.5A Rohs Compliant Kemet - 65AH8445 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 25.5A Rohs Compliant Kemet
65AH8445
Inductor, 1.5Uh, Shielded, 25.5A Rohs Compliant Kemet 65AH8445
INDUCTOR, 1.5UH, SHIELDED, 25.5A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 25.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1740L1R5TR-ND 65AH8445
Product Name Fixed Inductors Inductor, 1.5Uh, Shielded, 25.5A Rohs Compliant Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details