1µH Shielded Wirewound Inductor 30A 2.3mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 30A 2.3mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 30A 2.3mOhm Max Nonstandard
INDUCTOR, 1UH, SHIELDED, 31A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-MPX1D1740L1R0CT-ND | 65AH8444 |
| Product Name | Fixed Inductors | Inductor, 1Uh, Shielded, 31A Rohs Compliant Kemet |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |