KEMET Electronics Corporation Fixed Inductors MPX1D1740L100

Description
10µH Shielded Wirewound Inductor 9.5A 21.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 9.5A 21.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1740L100TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1740L100TR-ND
Fixed Inductors 399-MPX1D1740L100TR-ND
10µH Shielded Wirewound Inductor 9.5A 21.7mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 9.5A 21.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1740L100CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1740L100CT-ND
Fixed Inductors 399-MPX1D1740L100CT-ND
10µH Shielded Wirewound Inductor 9.5A 21.7mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 9.5A 21.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1740L100DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 9.5A 21.7mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 9.5A 21.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, Shielded, 10.5A Rohs Compliant Kemet - 65AH8446 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 10.5A Rohs Compliant Kemet
65AH8446
Inductor, 10Uh, Shielded, 10.5A Rohs Compliant Kemet 65AH8446
INDUCTOR, 10UH, SHIELDED, 10.5A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 10.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1740L100TR-ND 65AH8446
Product Name Fixed Inductors Inductor, 10Uh, Shielded, 10.5A Rohs Compliant Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 36401E15NFTDF-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details