KEMET Electronics Corporation Fixed Inductors MPX1D1264LR47

Description
470nH Shielded Wirewound Inductor 38.2A 1.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 38.2A 1.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1264LR47CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1264LR47CT-ND
Fixed Inductors 399-MPX1D1264LR47CT-ND
470nH Shielded Wirewound Inductor 38.2A 1.7mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 38.2A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1264LR47DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 38.2A 1.7mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 38.2A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1264LR47TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1264LR47TR-ND
Fixed Inductors 399-MPX1D1264LR47TR-ND
470nH Shielded Wirewound Inductor 38.2A 1.7mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 38.2A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 470Nh, Shielded, 38.2A; Inductance Kemet - 33AH6828 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 38.2A; Inductance Kemet
33AH6828
Inductor, 470Nh, Shielded, 38.2A; Inductance Kemet 33AH6828
INDUCTOR, 470NH, SHIELDED, 38.2A; Inductance:470nH; RMS Current (Irms):38.2A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0017ohm RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 38.2A; Inductance:470nH; RMS Current (Irms):38.2A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0017ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 470Nh, Shielded, 38.2A; Inductance Kemet - 33AH6827 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 38.2A; Inductance Kemet
33AH6827
Inductor, 470Nh, Shielded, 38.2A; Inductance Kemet 33AH6827
INDUCTOR, 470NH, SHIELDED, 38.2A; Inductance:470nH; RMS Current (Irms):38.2A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0017ohm RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 38.2A; Inductance:470nH; RMS Current (Irms):38.2A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0017ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1264LR47CT-ND 33AH6828
Product Name Fixed Inductors Inductor, 470Nh, Shielded, 38.2A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers