KEMET Electronics Corporation Fixed Inductors MPX1D1264L220

Description
22µH Shielded Wirewound Inductor 8.2A 35.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 8.2A 35.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1264L220TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1264L220TR-ND
Fixed Inductors 399-MPX1D1264L220TR-ND
22µH Shielded Wirewound Inductor 8.2A 35.1mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 8.2A 35.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1264L220DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 8.2A 35.1mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 8.2A 35.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1264L220CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1264L220CT-ND
Fixed Inductors 399-MPX1D1264L220CT-ND
22µH Shielded Wirewound Inductor 8.2A 35.1mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 8.2A 35.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, Shielded, 8.2A; Inductance Kemet - 33AH6842 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 8.2A; Inductance Kemet
33AH6842
Inductor, 22Uh, Shielded, 8.2A; Inductance Kemet 33AH6842
INDUCTOR, 22UH, SHIELDED, 8.2A; Inductance:22µH; RMS Current (Irms):8.2A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0351ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 8.2A; Inductance:22µH; RMS Current (Irms):8.2A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0351ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 8.2A; Inductance Kemet - 33AH6841 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 8.2A; Inductance Kemet
33AH6841
Inductor, 22Uh, Shielded, 8.2A; Inductance Kemet 33AH6841
INDUCTOR, 22UH, SHIELDED, 8.2A; Inductance:22µH; RMS Current (Irms):8.2A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0351ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 8.2A; Inductance:22µH; RMS Current (Irms):8.2A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0351ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1264L220TR-ND 33AH6842
Product Name Fixed Inductors Inductor, 22Uh, Shielded, 8.2A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details