KEMET Electronics Corporation Fixed Inductors MPX1D1264L100

Description
10µH Shielded Wirewound Inductor 12.2A 16.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 12.2A 16.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1264L100CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1264L100CT-ND
Fixed Inductors 399-MPX1D1264L100CT-ND
10µH Shielded Wirewound Inductor 12.2A 16.1mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 12.2A 16.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1264L100DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 12.2A 16.1mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 12.2A 16.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1264L100TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1264L100TR-ND
Fixed Inductors 399-MPX1D1264L100TR-ND
10µH Shielded Wirewound Inductor 12.2A 16.1mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 12.2A 16.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, Shielded, 12.2A; Inductance Kemet - 33AH6836 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 12.2A; Inductance Kemet
33AH6836
Inductor, 10Uh, Shielded, 12.2A; Inductance Kemet 33AH6836
INDUCTOR, 10UH, SHIELDED, 12.2A; Inductance:10µH; RMS Current (Irms):12.2A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0161ohm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 12.2A; Inductance:10µH; RMS Current (Irms):12.2A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0161ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 12.2A; Inductance Kemet - 33AH6835 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 12.2A; Inductance Kemet
33AH6835
Inductor, 10Uh, Shielded, 12.2A; Inductance Kemet 33AH6835
INDUCTOR, 10UH, SHIELDED, 12.2A; Inductance:10µH; RMS Current (Irms):12.2A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0161ohm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 12.2A; Inductance:10µH; RMS Current (Irms):12.2A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0161ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1264L100CT-ND 33AH6836
Product Name Fixed Inductors Inductor, 10Uh, Shielded, 12.2A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1000 microH
View Details
Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details