KEMET Electronics Corporation Fixed Inductors MPX1D1250LR68

Description
680nH Shielded Wirewound Inductor 32.7A 2mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 32.7A 2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1250LR68TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1250LR68TR-ND
Fixed Inductors 399-MPX1D1250LR68TR-ND
680nH Shielded Wirewound Inductor 32.7A 2mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 32.7A 2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 680Nh, Shielded, 32.7A; Inductance Kemet - 33AH6797 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 32.7A; Inductance Kemet
33AH6797
Inductor, 680Nh, Shielded, 32.7A; Inductance Kemet 33AH6797
INDUCTOR, 680NH, SHIELDED, 32.7A; Inductance:680nH; RMS Current (Irms):32.7A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:MPX Series; Power Inductor Case:13.2mm x 12.5mm x 5mm; Product Length:13.2mm RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 32.7A; Inductance:680nH; RMS Current (Irms):32.7A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:MPX Series; Power Inductor Case:13.2mm x 12.5mm x 5mm; Product Length:13.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 680Nh, Shielded, 32.7A; Inductance Kemet - 33AH6798 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 32.7A; Inductance Kemet
33AH6798
Inductor, 680Nh, Shielded, 32.7A; Inductance Kemet 33AH6798
INDUCTOR, 680NH, SHIELDED, 32.7A; Inductance:680nH; RMS Current (Irms):32.7A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.002ohm RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 32.7A; Inductance:680nH; RMS Current (Irms):32.7A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.002ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 680Nh, Shielded, 32.7A; Inductance Kemet - 34AH1304 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 32.7A; Inductance Kemet
34AH1304
Inductor, 680Nh, Shielded, 32.7A; Inductance Kemet 34AH1304
INDUCTOR, 680NH, SHIELDED, 32.7A; Inductance:680nH; RMS Current (Irms):32.7A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:METCOM MPX Series; DC Resistance Max:2000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 32.7A; Inductance:680nH; RMS Current (Irms):32.7A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:METCOM MPX Series; DC Resistance Max:2000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1250LR68TR-ND 33AH6797 33AH6798 34AH1304
Product Name Fixed Inductors Inductor, 680Nh, Shielded, 32.7A; Inductance Kemet Inductor, 680Nh, Shielded, 32.7A; Inductance Kemet Inductor, 680Nh, Shielded, 32.7A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469816 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details