KEMET Electronics Corporation Fixed Inductors MPX1D1250L330

Description
33µH Shielded Wirewound Inductor 5.4A 72mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 5.4A 72mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1250L330TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1250L330TR-ND
Fixed Inductors 399-MPX1D1250L330TR-ND
33µH Shielded Wirewound Inductor 5.4A 72mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 5.4A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1250L330DKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 5.4A 72mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 5.4A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1250L330CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1250L330CT-ND
Fixed Inductors 399-MPX1D1250L330CT-ND
33µH Shielded Wirewound Inductor 5.4A 72mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 5.4A 72mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 33Uh, Shielded, 5.4A; Inductance Kemet - 33AH6813 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Shielded, 5.4A; Inductance Kemet
33AH6813
Inductor, 33Uh, Shielded, 5.4A; Inductance Kemet 33AH6813
INDUCTOR, 33UH, SHIELDED, 5.4A; Inductance:33µH; RMS Current (Irms):5.4A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.072ohm RoHS Compliant: Yes

INDUCTOR, 33UH, SHIELDED, 5.4A; Inductance:33µH; RMS Current (Irms):5.4A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.072ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, Shielded, 5.4A; Inductance Kemet - 33AH6814 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Shielded, 5.4A; Inductance Kemet
33AH6814
Inductor, 33Uh, Shielded, 5.4A; Inductance Kemet 33AH6814
INDUCTOR, 33UH, SHIELDED, 5.4A; Inductance:33µH; RMS Current (Irms):5.4A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.072ohm RoHS Compliant: Yes

INDUCTOR, 33UH, SHIELDED, 5.4A; Inductance:33µH; RMS Current (Irms):5.4A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.072ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1250L330TR-ND 33AH6813
Product Name Fixed Inductors Inductor, 33Uh, Shielded, 5.4A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 0402DC-6N2XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details