KEMET Electronics Corporation Fixed Inductors MPX1D1250L2R2

Description
2.2µH Shielded Wirewound Inductor 21A 4.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 21A 4.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1250L2R2TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1250L2R2TR-ND
Fixed Inductors 399-MPX1D1250L2R2TR-ND
2.2µH Shielded Wirewound Inductor 21A 4.8mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 21A 4.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1250L2R2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 21A 4.8mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 21A 4.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1250L2R2CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1250L2R2CT-ND
Fixed Inductors 399-MPX1D1250L2R2CT-ND
2.2µH Shielded Wirewound Inductor 21A 4.8mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 21A 4.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 21A; Inductance Kemet - 33AH6807 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 21A; Inductance Kemet
33AH6807
Inductor, 2.2Uh, Shielded, 21A; Inductance Kemet 33AH6807
INDUCTOR, 2.2UH, SHIELDED, 21A; Inductance:2.2µH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0048ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 21A; Inductance:2.2µH; RMS Current (Irms):21A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0048ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 21A; Inductance Kemet - 33AH6808 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 21A; Inductance Kemet
33AH6808
Inductor, 2.2Uh, Shielded, 21A; Inductance Kemet 33AH6808
INDUCTOR, 2.2UH, SHIELDED, 21A; Inductance:2.2µH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0048ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 21A; Inductance:2.2µH; RMS Current (Irms):21A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0048ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1250L2R2TR-ND 33AH6807
Product Name Fixed Inductors Inductor, 2.2Uh, Shielded, 21A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details