KEMET Electronics Corporation Fixed Inductors MPX1D1250L150

Description
15µH Shielded Wirewound Inductor 8.2A 30.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 8.2A 30.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1250L150DKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 8.2A 30.8mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 8.2A 30.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1250L150CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1250L150CT-ND
Fixed Inductors 399-MPX1D1250L150CT-ND
15µH Shielded Wirewound Inductor 8.2A 30.8mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 8.2A 30.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1250L150TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1250L150TR-ND
Fixed Inductors 399-MPX1D1250L150TR-ND
15µH Shielded Wirewound Inductor 8.2A 30.8mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 8.2A 30.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 15Uh, Shielded, 8.2A; Inductance Kemet - 33AH6805 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 8.2A; Inductance Kemet
33AH6805
Inductor, 15Uh, Shielded, 8.2A; Inductance Kemet 33AH6805
INDUCTOR, 15UH, SHIELDED, 8.2A; Inductance:15µH; RMS Current (Irms):8.2A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0308ohm RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 8.2A; Inductance:15µH; RMS Current (Irms):8.2A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0308ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, Shielded, 8.2A; Inductance Kemet - 33AH6806 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 8.2A; Inductance Kemet
33AH6806
Inductor, 15Uh, Shielded, 8.2A; Inductance Kemet 33AH6806
INDUCTOR, 15UH, SHIELDED, 8.2A; Inductance:15µH; RMS Current (Irms):8.2A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0308ohm RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 8.2A; Inductance:15µH; RMS Current (Irms):8.2A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0308ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1250L150DKR-ND 33AH6805
Product Name Fixed Inductors Inductor, 15Uh, Shielded, 8.2A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1009835-DFSG-20-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
Configuration Fixed
View Details
3 suppliers
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers