KEMET Electronics Corporation Fixed Inductors MPX1D1250L100

Description
10µH Shielded Wirewound Inductor 10.1A 20.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 10.1A 20.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1250L100TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1250L100TR-ND
Fixed Inductors 399-MPX1D1250L100TR-ND
10µH Shielded Wirewound Inductor 10.1A 20.6mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 10.1A 20.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1250L100CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1250L100CT-ND
Fixed Inductors 399-MPX1D1250L100CT-ND
10µH Shielded Wirewound Inductor 10.1A 20.6mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 10.1A 20.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1250L100DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 10.1A 20.6mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 10.1A 20.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, Shielded, 10.1A; Inductance Kemet - 33AH6803 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 10.1A; Inductance Kemet
33AH6803
Inductor, 10Uh, Shielded, 10.1A; Inductance Kemet 33AH6803
INDUCTOR, 10UH, SHIELDED, 10.1A; Inductance:10µH; RMS Current (Irms):10.1A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:MPX Series; Power Inductor Case:13.2mm x 12.5mm x 5mm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 10.1A; Inductance:10µH; RMS Current (Irms):10.1A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:MPX Series; Power Inductor Case:13.2mm x 12.5mm x 5mm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Shielded, 10.1A; Inductance Kemet - 33AH6804 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 10.1A; Inductance Kemet
33AH6804
Inductor, 10Uh, Shielded, 10.1A; Inductance Kemet 33AH6804
INDUCTOR, 10UH, SHIELDED, 10.1A; Inductance:10µH; RMS Current (Irms):10.1A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0206ohm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 10.1A; Inductance:10µH; RMS Current (Irms):10.1A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0206ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 10.1A; Inductance Kemet - 34AH1307 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 10.1A; Inductance Kemet
34AH1307
Inductor, 10Uh, Shielded, 10.1A; Inductance Kemet 34AH1307
INDUCTOR, 10UH, SHIELDED, 10.1A; Inductance:10µH; RMS Current (Irms):10.1A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:METCOM MPX Series; DC Resistance Max:0.0206ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 10.1A; Inductance:10µH; RMS Current (Irms):10.1A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:METCOM MPX Series; DC Resistance Max:0.0206ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1250L100TR-ND 33AH6803 33AH6804 34AH1307
Product Name Fixed Inductors Inductor, 10Uh, Shielded, 10.1A; Inductance Kemet Inductor, 10Uh, Shielded, 10.1A; Inductance Kemet Inductor, 10Uh, Shielded, 10.1A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details