KEMET Electronics Corporation Fixed Inductors MPX1D1235LR47

Description
470nH Shielded Wirewound Inductor 28.9A 2.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 28.9A 2.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1235LR47TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1235LR47TR-ND
Fixed Inductors 399-MPX1D1235LR47TR-ND
470nH Shielded Wirewound Inductor 28.9A 2.3mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 28.9A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 470Nh, Shielded, 28.9A; Inductance Kemet - 33AH6774 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 28.9A; Inductance Kemet
33AH6774
Inductor, 470Nh, Shielded, 28.9A; Inductance Kemet 33AH6774
INDUCTOR, 470NH, SHIELDED, 28.9A; Inductance:470nH; RMS Current (Irms):28.9A; Inductor Construction:Shielde d; Saturation Current (Isat):31A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0023ohm RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 28.9A; Inductance:470nH; RMS Current (Irms):28.9A; Inductor Construction:Shielded; Saturation Current (Isat):31A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0023ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 470Nh, Shielded, 28.9A; Inductance Kemet - 33AH6773 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 28.9A; Inductance Kemet
33AH6773
Inductor, 470Nh, Shielded, 28.9A; Inductance Kemet 33AH6773
INDUCTOR, 470NH, SHIELDED, 28.9A; Inductance:470nH; RMS Current (Irms):28.9A; Inductor Construction:Shielde d; Saturation Current (Isat):31A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0023ohm RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 28.9A; Inductance:470nH; RMS Current (Irms):28.9A; Inductor Construction:Shielded; Saturation Current (Isat):31A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0023ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1235LR47TR-ND 33AH6774
Product Name Fixed Inductors Inductor, 470Nh, Shielded, 28.9A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2469840 - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details