KEMET Electronics Corporation Fixed Inductors MPX1D1235LR33

Description
330nH Shielded Wirewound Inductor 33.4A 1.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 33.4A 1.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1235LR33TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1235LR33TR-ND
Fixed Inductors 399-MPX1D1235LR33TR-ND
330nH Shielded Wirewound Inductor 33.4A 1.8mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 33.4A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 330Nh, Shielded, 33.4A; Inductance Kemet - 33AH6771 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, Shielded, 33.4A; Inductance Kemet
33AH6771
Inductor, 330Nh, Shielded, 33.4A; Inductance Kemet 33AH6771
INDUCTOR, 330NH, SHIELDED, 33.4A; Inductance:330nH; RMS Current (Irms):33.4A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0018ohm RoHS Compliant: Yes

INDUCTOR, 330NH, SHIELDED, 33.4A; Inductance:330nH; RMS Current (Irms):33.4A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0018ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 330Nh, Shielded, 33.4A; Inductance Kemet - 33AH6772 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, Shielded, 33.4A; Inductance Kemet
33AH6772
Inductor, 330Nh, Shielded, 33.4A; Inductance Kemet 33AH6772
INDUCTOR, 330NH, SHIELDED, 33.4A; Inductance:330nH; RMS Current (Irms):33.4A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0018ohm RoHS Compliant: Yes

INDUCTOR, 330NH, SHIELDED, 33.4A; Inductance:330nH; RMS Current (Irms):33.4A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0018ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1235LR33TR-ND 33AH6771
Product Name Fixed Inductors Inductor, 330Nh, Shielded, 33.4A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849174 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
Fixed Inductors - 0402AF-221XJLW - 1135382-0402AF-221XJLW - Win Source Electronics
Specs
Technology Standard
Core Material Ferrite
Configuration Fixed
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details