KEMET Electronics Corporation Fixed Inductors MPX1D1235LR22

Description
220nH Shielded Wirewound Inductor 35.2A 1.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 35.2A 1.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1235LR22DKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Wirewound Inductor 35.2A 1.6mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 35.2A 1.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1235LR22TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1235LR22TR-ND
Fixed Inductors 399-MPX1D1235LR22TR-ND
220nH Shielded Wirewound Inductor 35.2A 1.6mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 35.2A 1.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1235LR22CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1235LR22CT-ND
Fixed Inductors 399-MPX1D1235LR22CT-ND
220nH Shielded Wirewound Inductor 35.2A 1.6mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 35.2A 1.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 220Nh, Shielded, 35.2A; Inductance Kemet - 33AH6769 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, Shielded, 35.2A; Inductance Kemet
33AH6769
Inductor, 220Nh, Shielded, 35.2A; Inductance Kemet 33AH6769
INDUCTOR, 220NH, SHIELDED, 35.2A; Inductance:220nH; RMS Current (Irms):35.2A; Inductor Construction:Shielde d; Saturation Current (Isat):50A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0016ohm RoHS Compliant: Yes

INDUCTOR, 220NH, SHIELDED, 35.2A; Inductance:220nH; RMS Current (Irms):35.2A; Inductor Construction:Shielded; Saturation Current (Isat):50A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0016ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Nh, Shielded, 35.2A; Inductance Kemet - 33AH6770 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, Shielded, 35.2A; Inductance Kemet
33AH6770
Inductor, 220Nh, Shielded, 35.2A; Inductance Kemet 33AH6770
INDUCTOR, 220NH, SHIELDED, 35.2A; Inductance:220nH; RMS Current (Irms):35.2A; Inductor Construction:Shielde d; Saturation Current (Isat):50A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0016ohm RoHS Compliant: Yes

INDUCTOR, 220NH, SHIELDED, 35.2A; Inductance:220nH; RMS Current (Irms):35.2A; Inductor Construction:Shielded; Saturation Current (Isat):50A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0016ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1235LR22DKR-ND 33AH6769
Product Name Fixed Inductors Inductor, 220Nh, Shielded, 35.2A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567639 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0330 microH
DCR 0.8000 ohms
View Details
Fixed Inductors - 1674-CL0603-J222SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details