KEMET Electronics Corporation Fixed Inductors MPX1D1235LR15

Description
150nH Shielded Wirewound Inductor 39.9A 1.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 39.9A 1.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1235LR15TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1235LR15TR-ND
Fixed Inductors 399-MPX1D1235LR15TR-ND
150nH Shielded Wirewound Inductor 39.9A 1.3mOhm Max Nonstandard

150nH Shielded Wirewound Inductor 39.9A 1.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 150Nh, Shielded, 39.9A; Inductance Kemet - 33AH6768 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, Shielded, 39.9A; Inductance Kemet
33AH6768
Inductor, 150Nh, Shielded, 39.9A; Inductance Kemet 33AH6768
INDUCTOR, 150NH, SHIELDED, 39.9A; Inductance:150nH; RMS Current (Irms):39.9A; Inductor Construction:Shielde d; Saturation Current (Isat):54A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0013ohm RoHS Compliant: Yes

INDUCTOR, 150NH, SHIELDED, 39.9A; Inductance:150nH; RMS Current (Irms):39.9A; Inductor Construction:Shielded; Saturation Current (Isat):54A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0013ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 150Nh, Shielded, 39.9A; Inductance Kemet - 33AH6767 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, Shielded, 39.9A; Inductance Kemet
33AH6767
Inductor, 150Nh, Shielded, 39.9A; Inductance Kemet 33AH6767
INDUCTOR, 150NH, SHIELDED, 39.9A; Inductance:150nH; RMS Current (Irms):39.9A; Inductor Construction:Shielde d; Saturation Current (Isat):54A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0013ohm RoHS Compliant: Yes

INDUCTOR, 150NH, SHIELDED, 39.9A; Inductance:150nH; RMS Current (Irms):39.9A; Inductor Construction:Shielded; Saturation Current (Isat):54A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0013ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1235LR15TR-ND 33AH6768
Product Name Fixed Inductors Inductor, 150Nh, Shielded, 39.9A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226152KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details