KEMET Electronics Corporation Fixed Inductors MPX1D1235L4R7

Description
4.7µH Shielded Wirewound Inductor 10.9A 16.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 10.9A 16.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1235L4R7DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 10.9A 16.4mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 10.9A 16.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1235L4R7TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1235L4R7TR-ND
Fixed Inductors 399-MPX1D1235L4R7TR-ND
4.7µH Shielded Wirewound Inductor 10.9A 16.4mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 10.9A 16.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1235L4R7CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1235L4R7CT-ND
Fixed Inductors 399-MPX1D1235L4R7CT-ND
4.7µH Shielded Wirewound Inductor 10.9A 16.4mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 10.9A 16.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 10.9A; Inductance Kemet - 33AH6787 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 10.9A; Inductance Kemet
33AH6787
Inductor, 4.7Uh, Shielded, 10.9A; Inductance Kemet 33AH6787
INDUCTOR, 4.7UH, SHIELDED, 10.9A; Inductance:4.7µH; RMS Current (Irms):10.9A; Inductor Construction:Shielde d; Saturation Current (Isat):11.5A; Product Range:MPX Series; Power Inductor Case:13.2mm x 12.5mm x 3.5mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 10.9A; Inductance:4.7µH; RMS Current (Irms):10.9A; Inductor Construction:Shielded; Saturation Current (Isat):11.5A; Product Range:MPX Series; Power Inductor Case:13.2mm x 12.5mm x 3.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, Shielded, 10.9A; Inductance Kemet - 33AH6788 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 10.9A; Inductance Kemet
33AH6788
Inductor, 4.7Uh, Shielded, 10.9A; Inductance Kemet 33AH6788
INDUCTOR, 4.7UH, SHIELDED, 10.9A; Inductance:4.7µH; RMS Current (Irms):10.9A; Inductor Construction:Shielde d; Saturation Current (Isat):11.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0164ohm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 10.9A; Inductance:4.7µH; RMS Current (Irms):10.9A; Inductor Construction:Shielded; Saturation Current (Isat):11.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0164ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 10.9A; Inductance Kemet - 34AH1299 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 10.9A; Inductance Kemet
34AH1299
Inductor, 4.7Uh, Shielded, 10.9A; Inductance Kemet 34AH1299
INDUCTOR, 4.7UH, SHIELDED, 10.9A; Inductance:4.7µH; RMS Current (Irms):10.9A; Inductor Construction:Shielde d; Saturation Current (Isat):11.5A; Product Range:METCOM MPX Series; DC Resistance Max:0.0164ohm; Inductance Tolerance:± 20 RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 10.9A; Inductance:4.7µH; RMS Current (Irms):10.9A; Inductor Construction:Shielded; Saturation Current (Isat):11.5A; Product Range:METCOM MPX Series; DC Resistance Max:0.0164ohm; Inductance Tolerance:± 20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1235L4R7DKR-ND 33AH6787 33AH6788 34AH1299
Product Name Fixed Inductors Inductor, 4.7Uh, Shielded, 10.9A; Inductance Kemet Inductor, 4.7Uh, Shielded, 10.9A; Inductance Kemet Inductor, 4.7Uh, Shielded, 10.9A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678536 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details