KEMET Electronics Corporation Fixed Inductors MPX1D1235L2R2

Description
2.2µH Shielded Wirewound Inductor 15.2A 8.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 15.2A 8.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1235L2R2TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1235L2R2TR-ND
Fixed Inductors 399-MPX1D1235L2R2TR-ND
2.2µH Shielded Wirewound Inductor 15.2A 8.4mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 15.2A 8.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 15.2A; Inductance Kemet - 33AH6784 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 15.2A; Inductance Kemet
33AH6784
Inductor, 2.2Uh, Shielded, 15.2A; Inductance Kemet 33AH6784
INDUCTOR, 2.2UH, SHIELDED, 15.2A; Inductance:2.2µH; RMS Current (Irms):15.2A; Inductor Construction:Shielde d; Saturation Current (Isat):15.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0084ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 15.2A; Inductance:2.2µH; RMS Current (Irms):15.2A; Inductor Construction:Shielded; Saturation Current (Isat):15.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0084ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 15.2A; Inductance Kemet - 33AH6783 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 15.2A; Inductance Kemet
33AH6783
Inductor, 2.2Uh, Shielded, 15.2A; Inductance Kemet 33AH6783
INDUCTOR, 2.2UH, SHIELDED, 15.2A; Inductance:2.2µH; RMS Current (Irms):15.2A; Inductor Construction:Shielde d; Saturation Current (Isat):15.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0084ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 15.2A; Inductance:2.2µH; RMS Current (Irms):15.2A; Inductor Construction:Shielded; Saturation Current (Isat):15.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0084ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1235L2R2TR-ND 33AH6784
Product Name Fixed Inductors Inductor, 2.2Uh, Shielded, 15.2A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers