KEMET Electronics Corporation Fixed Inductors MPX1D1235L1R0

Description
1µH Shielded Wirewound Inductor 21.5A 4.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 21.5A 4.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1235L1R0TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1235L1R0TR-ND
Fixed Inductors 399-MPX1D1235L1R0TR-ND
1µH Shielded Wirewound Inductor 21.5A 4.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 21.5A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1235L1R0CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1235L1R0CT-ND
Fixed Inductors 399-MPX1D1235L1R0CT-ND
1µH Shielded Wirewound Inductor 21.5A 4.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 21.5A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, Shielded, 21.5A; Inductance Kemet - 33AH6777 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 21.5A; Inductance Kemet
33AH6777
Inductor, 1Uh, Shielded, 21.5A; Inductance Kemet 33AH6777
INDUCTOR, 1UH, SHIELDED, 21.5A; Inductance:1µH; RMS Current (Irms):21.5A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0042ohm RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 21.5A; Inductance:1µH; RMS Current (Irms):21.5A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0042ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 21.5A; Inductance Kemet - 33AH6778 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 21.5A; Inductance Kemet
33AH6778
Inductor, 1Uh, Shielded, 21.5A; Inductance Kemet 33AH6778
INDUCTOR, 1UH, SHIELDED, 21.5A; Inductance:1µH; RMS Current (Irms):21.5A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0042ohm RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 21.5A; Inductance:1µH; RMS Current (Irms):21.5A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0042ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1235L1R0TR-ND 33AH6777
Product Name Fixed Inductors Inductor, 1Uh, Shielded, 21.5A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers