KEMET Electronics Corporation Fixed Inductors MPX1D1040LR68

Description
680nH Shielded Wirewound Inductor 23.1A 3.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 23.1A 3.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1040LR68DKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 23.1A 3.2mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 23.1A 3.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1040LR68CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1040LR68CT-ND
Fixed Inductors 399-MPX1D1040LR68CT-ND
680nH Shielded Wirewound Inductor 23.1A 3.2mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 23.1A 3.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1040LR68TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1040LR68TR-ND
Fixed Inductors 399-MPX1D1040LR68TR-ND
680nH Shielded Wirewound Inductor 23.1A 3.2mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 23.1A 3.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 680Nh, Shielded, 23.1A; Inductance Kemet - 33AH6744 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 23.1A; Inductance Kemet
33AH6744
Inductor, 680Nh, Shielded, 23.1A; Inductance Kemet 33AH6744
INDUCTOR, 680NH, SHIELDED, 23.1A; Inductance:680nH; RMS Current (Irms):23.1A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0032ohm RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 23.1A; Inductance:680nH; RMS Current (Irms):23.1A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0032ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 680Nh, Shielded, 23.1A; Inductance Kemet - 33AH6743 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 23.1A; Inductance Kemet
33AH6743
Inductor, 680Nh, Shielded, 23.1A; Inductance Kemet 33AH6743
INDUCTOR, 680NH, SHIELDED, 23.1A; Inductance:680nH; RMS Current (Irms):23.1A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0032ohm RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 23.1A; Inductance:680nH; RMS Current (Irms):23.1A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0032ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1040LR68DKR-ND 33AH6744
Product Name Fixed Inductors Inductor, 680Nh, Shielded, 23.1A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details