KEMET Electronics Corporation Fixed Inductors MPX1D1040LR22

Description
220nH Shielded Wirewound Inductor 32.7A 1.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 32.7A 1.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1040LR22TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1040LR22TR-ND
Fixed Inductors 399-MPX1D1040LR22TR-ND
220nH Shielded Wirewound Inductor 32.7A 1.6mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 32.7A 1.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 220Nh, Shielded, 32.7A; Inductance Kemet - 33AH6737 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, Shielded, 32.7A; Inductance Kemet
33AH6737
Inductor, 220Nh, Shielded, 32.7A; Inductance Kemet 33AH6737
INDUCTOR, 220NH, SHIELDED, 32.7A; Inductance:220nH; RMS Current (Irms):32.7A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0016ohm RoHS Compliant: Yes

INDUCTOR, 220NH, SHIELDED, 32.7A; Inductance:220nH; RMS Current (Irms):32.7A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0016ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Nh, Shielded, 32.7A; Inductance Kemet - 33AH6738 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, Shielded, 32.7A; Inductance Kemet
33AH6738
Inductor, 220Nh, Shielded, 32.7A; Inductance Kemet 33AH6738
INDUCTOR, 220NH, SHIELDED, 32.7A; Inductance:220nH; RMS Current (Irms):32.7A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0016ohm RoHS Compliant: Yes

INDUCTOR, 220NH, SHIELDED, 32.7A; Inductance:220nH; RMS Current (Irms):32.7A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0016ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1040LR22TR-ND 33AH6737
Product Name Fixed Inductors Inductor, 220Nh, Shielded, 32.7A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1300 microH
Lead Style Radial; Radial
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details