KEMET Electronics Corporation Fixed Inductors MPX1D1040L3R3

Description
3.3µH Shielded Wirewound Inductor 11.4A 12.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 11.4A 12.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1040L3R3CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1040L3R3CT-ND
Fixed Inductors 399-MPX1D1040L3R3CT-ND
3.3µH Shielded Wirewound Inductor 11.4A 12.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 11.4A 12.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1040L3R3TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1040L3R3TR-ND
Fixed Inductors 399-MPX1D1040L3R3TR-ND
3.3µH Shielded Wirewound Inductor 11.4A 12.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 11.4A 12.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1040L3R3DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 11.4A 12.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 11.4A 12.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, Shielded, 11.4A; Inductance Kemet - 33AH6758 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 11.4A; Inductance Kemet
33AH6758
Inductor, 3.3Uh, Shielded, 11.4A; Inductance Kemet 33AH6758
INDUCTOR, 3.3UH, SHIELDED, 11.4A; Inductance:3.3µH; RMS Current (Irms):11.4A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0128ohm RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 11.4A; Inductance:3.3µH; RMS Current (Irms):11.4A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0128ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 11.4A; Inductance Kemet - 33AH6757 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 11.4A; Inductance Kemet
33AH6757
Inductor, 3.3Uh, Shielded, 11.4A; Inductance Kemet 33AH6757
INDUCTOR, 3.3UH, SHIELDED, 11.4A; Inductance:3.3µH; RMS Current (Irms):11.4A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0128ohm RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 11.4A; Inductance:3.3µH; RMS Current (Irms):11.4A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0128ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1040L3R3CT-ND 33AH6758
Product Name Fixed Inductors Inductor, 3.3Uh, Shielded, 11.4A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-108-433-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers