KEMET Electronics Corporation Fixed Inductors MPX1D0840LR68

Description
680nH Shielded Wirewound Inductor 22.4A 3.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 22.4A 3.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20715-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20715-2-ND
Fixed Inductors 399-20715-2-ND
680nH Shielded Wirewound Inductor 22.4A 3.6mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 22.4A 3.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.68Uh, 3600Uohm, 22.41A, Smd; Inductance Kemet - 03AH4440 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 3600Uohm, 22.41A, Smd; Inductance Kemet
03AH4440
Inductor, 0.68Uh, 3600Uohm, 22.41A, Smd; Inductance Kemet 03AH4440
INDUCTOR, 0.68UH, 3600UOHM, 22.41A, SMD; Inductance:680nH; RMS Current (Irms):22.4A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0036ohm RoHS Compliant: Yes

INDUCTOR, 0.68UH, 3600UOHM, 22.41A, SMD; Inductance:680nH; RMS Current (Irms):22.4A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0036ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.68Uh, 3600Uohm, 22.41A, Smd; Inductance Kemet - 03AH4441 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 3600Uohm, 22.41A, Smd; Inductance Kemet
03AH4441
Inductor, 0.68Uh, 3600Uohm, 22.41A, Smd; Inductance Kemet 03AH4441
INDUCTOR, 0.68UH, 3600UOHM, 22.41A, SMD; Inductance:680nH; RMS Current (Irms):22.4A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0036ohm RoHS Compliant: Yes

INDUCTOR, 0.68UH, 3600UOHM, 22.41A, SMD; Inductance:680nH; RMS Current (Irms):22.4A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0036ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20715-2-ND 03AH4440
Product Name Fixed Inductors Inductor, 0.68Uh, 3600Uohm, 22.41A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details