KEMET Electronics Corporation Fixed Inductors MPX1D0840LR47

Description
470nH Shielded Wirewound Inductor 25.8A 2.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 25.8A 2.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20714-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20714-2-ND
Fixed Inductors 399-20714-2-ND
470nH Shielded Wirewound Inductor 25.8A 2.7mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 25.8A 2.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20714-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20714-1-ND
Fixed Inductors 399-20714-1-ND
470nH Shielded Wirewound Inductor 25.8A 2.7mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 25.8A 2.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.47Uh, 2700Uohm, 25.8A, Smd; Inductance Kemet - 03AH4438 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 2700Uohm, 25.8A, Smd; Inductance Kemet
03AH4438
Inductor, 0.47Uh, 2700Uohm, 25.8A, Smd; Inductance Kemet 03AH4438
INDUCTOR, 0.47UH, 2700UOHM, 25.8A, SMD; Inductance:470nH; RMS Current (Irms):25.8A; Inductor Construction:Shielde d; Saturation Current (Isat):38A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0027ohm RoHS Compliant: Yes

INDUCTOR, 0.47UH, 2700UOHM, 25.8A, SMD; Inductance:470nH; RMS Current (Irms):25.8A; Inductor Construction:Shielded; Saturation Current (Isat):38A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0027ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.47Uh, 2700Uohm, 25.8A, Smd; Inductance Kemet - 03AH4439 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 2700Uohm, 25.8A, Smd; Inductance Kemet
03AH4439
Inductor, 0.47Uh, 2700Uohm, 25.8A, Smd; Inductance Kemet 03AH4439
INDUCTOR, 0.47UH, 2700UOHM, 25.8A, SMD; Inductance:470nH; RMS Current (Irms):25.8A; Inductor Construction:Shielde d; Saturation Current (Isat):38A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0027ohm RoHS Compliant: Yes

INDUCTOR, 0.47UH, 2700UOHM, 25.8A, SMD; Inductance:470nH; RMS Current (Irms):25.8A; Inductor Construction:Shielded; Saturation Current (Isat):38A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0027ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20714-2-ND 03AH4438
Product Name Fixed Inductors Inductor, 0.47Uh, 2700Uohm, 25.8A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details