KEMET Electronics Corporation Fixed Inductors MPX1D0840LR22

Description
220nH Shielded Wirewound Inductor 35.4A 1.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 35.4A 1.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20712-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20712-2-ND
Fixed Inductors 399-20712-2-ND
220nH Shielded Wirewound Inductor 35.4A 1.5mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 35.4A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.22Uh, 1500Uohm, 35.43A, Smd; Inductance Kemet - 03AH4435 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.22Uh, 1500Uohm, 35.43A, Smd; Inductance Kemet
03AH4435
Inductor, 0.22Uh, 1500Uohm, 35.43A, Smd; Inductance Kemet 03AH4435
INDUCTOR, 0.22UH, 1500UOHM, 35.43A, SMD; Inductance:220nH; RMS Current (Irms):35.4A; Inductor Construction:Shielde d; Saturation Current (Isat):53A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0015ohm RoHS Compliant: Yes

INDUCTOR, 0.22UH, 1500UOHM, 35.43A, SMD; Inductance:220nH; RMS Current (Irms):35.4A; Inductor Construction:Shielded; Saturation Current (Isat):53A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0015ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.22Uh, 1500Uohm, 35.43A, Smd; Inductance Kemet - 03AH4434 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.22Uh, 1500Uohm, 35.43A, Smd; Inductance Kemet
03AH4434
Inductor, 0.22Uh, 1500Uohm, 35.43A, Smd; Inductance Kemet 03AH4434
INDUCTOR, 0.22UH, 1500UOHM, 35.43A, SMD; Inductance:220nH; RMS Current (Irms):35.4A; Inductor Construction:Shielde d; Saturation Current (Isat):53A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0015ohm RoHS Compliant: Yes

INDUCTOR, 0.22UH, 1500UOHM, 35.43A, SMD; Inductance:220nH; RMS Current (Irms):35.4A; Inductor Construction:Shielded; Saturation Current (Isat):53A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0015ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20712-2-ND 03AH4435
Product Name Fixed Inductors Inductor, 0.22Uh, 1500Uohm, 35.43A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520C391KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5714-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers