KEMET Electronics Corporation Fixed Inductors MPX1D0840L330

Description
33µH Shielded Wirewound Inductor 3.4A 154.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 3.4A 154.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20725-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20725-2-ND
Fixed Inductors 399-20725-2-ND
33µH Shielded Wirewound Inductor 3.4A 154.2mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3.4A 154.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20725-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20725-1-ND
Fixed Inductors 399-20725-1-ND
33µH Shielded Wirewound Inductor 3.4A 154.2mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3.4A 154.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20725-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20725-6-ND
Fixed Inductors 399-20725-6-ND
33µH Shielded Wirewound Inductor 3.4A 154.2mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3.4A 154.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - MPX1D0840L330 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPX1D0840L330
Fixed Inductors MPX1D0840L330
FIXED IND 33UH 3.4A 154.2MOHM SM

FIXED IND 33UH 3.4A 154.2MOHM SM

Supplier's Site Datasheet
Inductor, 33Uh, 0.15Ohm, 3.39A, Smd; Inductance Kemet - 03AH4456 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 0.15Ohm, 3.39A, Smd; Inductance Kemet
03AH4456
Inductor, 33Uh, 0.15Ohm, 3.39A, Smd; Inductance Kemet 03AH4456
INDUCTOR, 33UH, 0.15OHM, 3.39A, SMD; Inductance:33µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.1542ohm RoHS Compliant: Yes

INDUCTOR, 33UH, 0.15OHM, 3.39A, SMD; Inductance:33µH; RMS Current (Irms):3.4A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.1542ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, 0.15Ohm, 3.39A, Smd; Inductance Kemet - 03AH4457 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 0.15Ohm, 3.39A, Smd; Inductance Kemet
03AH4457
Inductor, 33Uh, 0.15Ohm, 3.39A, Smd; Inductance Kemet 03AH4457
INDUCTOR, 33UH, 0.15OHM, 3.39A, SMD; Inductance:33µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.1542ohm RoHS Compliant: Yes

INDUCTOR, 33UH, 0.15OHM, 3.39A, SMD; Inductance:33µH; RMS Current (Irms):3.4A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.1542ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20725-2-ND MPX1D0840L330 03AH4456
Product Name Fixed Inductors Fixed Inductors Inductor, 33Uh, 0.15Ohm, 3.39A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469841P - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details