KEMET Electronics Corporation Fixed Inductors MPX1D0840L2R2

Description
2.2µH Shielded Wirewound Inductor 14.3A 8.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 14.3A 8.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20718-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20718-1-ND
Fixed Inductors 399-20718-1-ND
2.2µH Shielded Wirewound Inductor 14.3A 8.7mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 14.3A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20718-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20718-6-ND
Fixed Inductors 399-20718-6-ND
2.2µH Shielded Wirewound Inductor 14.3A 8.7mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 14.3A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20718-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20718-2-ND
Fixed Inductors 399-20718-2-ND
2.2µH Shielded Wirewound Inductor 14.3A 8.7mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 14.3A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 8700Uohm, 14.33A, Smd; Inductance Kemet - 03AH4451 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 8700Uohm, 14.33A, Smd; Inductance Kemet
03AH4451
Inductor, 2.2Uh, 8700Uohm, 14.33A, Smd; Inductance Kemet 03AH4451
INDUCTOR, 2.2UH, 8700UOHM, 14.33A, SMD; Inductance:2.2µH; RMS Current (Irms):14.3A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0087ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, 8700UOHM, 14.33A, SMD; Inductance:2.2µH; RMS Current (Irms):14.3A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0087ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, 8700Uohm, 14.33A, Smd; Inductance Kemet - 03AH4450 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 8700Uohm, 14.33A, Smd; Inductance Kemet
03AH4450
Inductor, 2.2Uh, 8700Uohm, 14.33A, Smd; Inductance Kemet 03AH4450
INDUCTOR, 2.2UH, 8700UOHM, 14.33A, SMD; Inductance:2.2µH; RMS Current (Irms):14.3A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0087ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, 8700UOHM, 14.33A, SMD; Inductance:2.2µH; RMS Current (Irms):14.3A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0087ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20718-1-ND 03AH4451
Product Name Fixed Inductors Inductor, 2.2Uh, 8700Uohm, 14.33A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N9 0402DC-3N9XJRW , 0402DC-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details