KEMET Electronics Corporation Fixed Inductors MPX1D0840L150

Description
15µH Shielded Wirewound Inductor 5.2A 65mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 5.2A 65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20723-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20723-2-ND
Fixed Inductors 399-20723-2-ND
15µH Shielded Wirewound Inductor 5.2A 65mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5.2A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20723-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20723-6-ND
Fixed Inductors 399-20723-6-ND
15µH Shielded Wirewound Inductor 5.2A 65mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5.2A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20723-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20723-1-ND
Fixed Inductors 399-20723-1-ND
15µH Shielded Wirewound Inductor 5.2A 65mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5.2A 65mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 15Uh, 0.07Ohm, 5.22A, Smd; Inductance Kemet - 03AH4448 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 0.07Ohm, 5.22A, Smd; Inductance Kemet
03AH4448
Inductor, 15Uh, 0.07Ohm, 5.22A, Smd; Inductance Kemet 03AH4448
INDUCTOR, 15UH, 0.07OHM, 5.22A, SMD; Inductance:15µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.065ohm RoHS Compliant: Yes

INDUCTOR, 15UH, 0.07OHM, 5.22A, SMD; Inductance:15µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.065ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, 0.07Ohm, 5.22A, Smd; Inductance Kemet - 03AH4449 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 0.07Ohm, 5.22A, Smd; Inductance Kemet
03AH4449
Inductor, 15Uh, 0.07Ohm, 5.22A, Smd; Inductance Kemet 03AH4449
INDUCTOR, 15UH, 0.07OHM, 5.22A, SMD; Inductance:15µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.065ohm RoHS Compliant: Yes

INDUCTOR, 15UH, 0.07OHM, 5.22A, SMD; Inductance:15µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.065ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20723-2-ND 03AH4448
Product Name Fixed Inductors Inductor, 15Uh, 0.07Ohm, 5.22A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567629P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details