KEMET Electronics Corporation Fixed Inductors MPX1D0830LR22

Description
220nH Shielded Wirewound Inductor 30.7A 1.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 30.7A 1.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20698-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20698-2-ND
Fixed Inductors 399-20698-2-ND
220nH Shielded Wirewound Inductor 30.7A 1.9mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 30.7A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.22Uh, 1900Uohm, 30.74A, Smd; Inductance Kemet - 03AH4407 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.22Uh, 1900Uohm, 30.74A, Smd; Inductance Kemet
03AH4407
Inductor, 0.22Uh, 1900Uohm, 30.74A, Smd; Inductance Kemet 03AH4407
INDUCTOR, 0.22UH, 1900UOHM, 30.74A, SMD; Inductance:220nH; RMS Current (Irms):30.7A; Inductor Construction:Shielde d; Saturation Current (Isat):43A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0019ohm RoHS Compliant: Yes

INDUCTOR, 0.22UH, 1900UOHM, 30.74A, SMD; Inductance:220nH; RMS Current (Irms):30.7A; Inductor Construction:Shielded; Saturation Current (Isat):43A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0019ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.22Uh, 1900Uohm, 30.74A, Smd; Inductance Kemet - 03AH4406 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.22Uh, 1900Uohm, 30.74A, Smd; Inductance Kemet
03AH4406
Inductor, 0.22Uh, 1900Uohm, 30.74A, Smd; Inductance Kemet 03AH4406
INDUCTOR, 0.22UH, 1900UOHM, 30.74A, SMD; Inductance:220nH; RMS Current (Irms):30.7A; Inductor Construction:Shielde d; Saturation Current (Isat):43A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0019ohm RoHS Compliant: Yes

INDUCTOR, 0.22UH, 1900UOHM, 30.74A, SMD; Inductance:220nH; RMS Current (Irms):30.7A; Inductor Construction:Shielded; Saturation Current (Isat):43A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0019ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20698-2-ND 03AH4407
Product Name Fixed Inductors Inductor, 0.22Uh, 1900Uohm, 30.74A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3240-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details