KEMET Electronics Corporation Fixed Inductors MPX1D0830L2R2

Description
2.2µH Shielded Wirewound Inductor 11.4A 13.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 11.4A 13.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20704-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20704-2-ND
Fixed Inductors 399-20704-2-ND
2.2µH Shielded Wirewound Inductor 11.4A 13.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 11.4A 13.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 0.01Ohm, 11.44A, Smd; Inductance Kemet - 03AH4422 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 0.01Ohm, 11.44A, Smd; Inductance Kemet
03AH4422
Inductor, 2.2Uh, 0.01Ohm, 11.44A, Smd; Inductance Kemet 03AH4422
INDUCTOR, 2.2UH, 0.01OHM, 11.44A, SMD; Inductance:2.2µH; RMS Current (Irms):11.4A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0136ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, 0.01OHM, 11.44A, SMD; Inductance:2.2µH; RMS Current (Irms):11.4A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0136ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, 0.01Ohm, 11.44A, Smd; Inductance Kemet - 03AH4423 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 0.01Ohm, 11.44A, Smd; Inductance Kemet
03AH4423
Inductor, 2.2Uh, 0.01Ohm, 11.44A, Smd; Inductance Kemet 03AH4423
INDUCTOR, 2.2UH, 0.01OHM, 11.44A, SMD; Inductance:2.2µH; RMS Current (Irms):11.4A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0136ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, 0.01OHM, 11.44A, SMD; Inductance:2.2µH; RMS Current (Irms):11.4A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0136ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20704-2-ND 03AH4422
Product Name Fixed Inductors Inductor, 2.2Uh, 0.01Ohm, 11.44A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-14N 0201DS-14NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details