KEMET Electronics Corporation Fixed Inductors MPX1D0650LR68

Description
680nH Shielded Wirewound Inductor 18.8A 4.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 18.8A 4.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20690-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20690-2-ND
Fixed Inductors 399-20690-2-ND
680nH Shielded Wirewound Inductor 18.8A 4.1mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 18.8A 4.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.68Uh, 4100Uohm, 18.76A, Smd; Inductance Kemet - 03AH4391 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 4100Uohm, 18.76A, Smd; Inductance Kemet
03AH4391
Inductor, 0.68Uh, 4100Uohm, 18.76A, Smd; Inductance Kemet 03AH4391
INDUCTOR, 0.68UH, 4100UOHM, 18.76A, SMD; Inductance:680nH; RMS Current (Irms):18.8A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0041ohm RoHS Compliant: Yes

INDUCTOR, 0.68UH, 4100UOHM, 18.76A, SMD; Inductance:680nH; RMS Current (Irms):18.8A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0041ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.68Uh, 4100Uohm, 18.76A, Smd; Inductance Kemet - 03AH4390 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 4100Uohm, 18.76A, Smd; Inductance Kemet
03AH4390
Inductor, 0.68Uh, 4100Uohm, 18.76A, Smd; Inductance Kemet 03AH4390
INDUCTOR, 0.68UH, 4100UOHM, 18.76A, SMD; Inductance:680nH; RMS Current (Irms):18.8A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0041ohm RoHS Compliant: Yes

INDUCTOR, 0.68UH, 4100UOHM, 18.76A, SMD; Inductance:680nH; RMS Current (Irms):18.8A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0041ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20690-2-ND 03AH4391
Product Name Fixed Inductors Inductor, 0.68Uh, 4100Uohm, 18.76A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers