470nH Shielded Wirewound Inductor 18.7A 4mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 18.7A 4mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 18.7A 4mOhm Max Nonstandard
INDUCTOR, 0.47UH, 4000UOHM, 18.72A, SMD; Inductance:470nH; RMS Current (Irms):18.7A; Inductor Construction:Shielde
INDUCTOR, 0.47UH, 4000UOHM, 18.72A, SMD; Inductance:470nH; RMS Current (Irms):18.7A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-20679-1-ND | 03AH4369 |
| Product Name | Fixed Inductors | Inductor, 0.47Uh, 4000Uohm, 18.72A, Smd; Inductance Kemet |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |