KEMET Electronics Corporation Fixed Inductors MPX1D0630LR33

Description
330nH Shielded Wirewound Inductor 21.1A 3.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 21.1A 3.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20678-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20678-2-ND
Fixed Inductors 399-20678-2-ND
330nH Shielded Wirewound Inductor 21.1A 3.2mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 21.1A 3.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.33Uh, 3200Uohm, 21.12A, Smd; Inductance Kemet - 03AH4367 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, 3200Uohm, 21.12A, Smd; Inductance Kemet
03AH4367
Inductor, 0.33Uh, 3200Uohm, 21.12A, Smd; Inductance Kemet 03AH4367
INDUCTOR, 0.33UH, 3200UOHM, 21.12A, SMD; Inductance:330nH; RMS Current (Irms):21.1A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0032ohm RoHS Compliant: Yes

INDUCTOR, 0.33UH, 3200UOHM, 21.12A, SMD; Inductance:330nH; RMS Current (Irms):21.1A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0032ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.33Uh, 3200Uohm, 21.12A, Smd; Inductance Kemet - 03AH4366 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, 3200Uohm, 21.12A, Smd; Inductance Kemet
03AH4366
Inductor, 0.33Uh, 3200Uohm, 21.12A, Smd; Inductance Kemet 03AH4366
INDUCTOR, 0.33UH, 3200UOHM, 21.12A, SMD; Inductance:330nH; RMS Current (Irms):21.1A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0032ohm RoHS Compliant: Yes

INDUCTOR, 0.33UH, 3200UOHM, 21.12A, SMD; Inductance:330nH; RMS Current (Irms):21.1A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0032ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20678-2-ND 03AH4367
Product Name Fixed Inductors Inductor, 0.33Uh, 3200Uohm, 21.12A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567635P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details