KEMET Electronics Corporation Fixed Inductors MPX1D0630LR15

Description
150nH Shielded Wirewound Inductor 27.6A 1.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 27.6A 1.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20676-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20676-2-ND
Fixed Inductors 399-20676-2-ND
150nH Shielded Wirewound Inductor 27.6A 1.9mOhm Max Nonstandard

150nH Shielded Wirewound Inductor 27.6A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.15Uh, 1900Uohm, 27.62A, Smd; Inductance Kemet - 03AH4362 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.15Uh, 1900Uohm, 27.62A, Smd; Inductance Kemet
03AH4362
Inductor, 0.15Uh, 1900Uohm, 27.62A, Smd; Inductance Kemet 03AH4362
INDUCTOR, 0.15UH, 1900UOHM, 27.62A, SMD; Inductance:150nH; RMS Current (Irms):27.6A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0019ohm RoHS Compliant: Yes

INDUCTOR, 0.15UH, 1900UOHM, 27.62A, SMD; Inductance:150nH; RMS Current (Irms):27.6A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0019ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.15Uh, 1900Uohm, 27.62A, Smd; Inductance Kemet - 03AH4363 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.15Uh, 1900Uohm, 27.62A, Smd; Inductance Kemet
03AH4363
Inductor, 0.15Uh, 1900Uohm, 27.62A, Smd; Inductance Kemet 03AH4363
INDUCTOR, 0.15UH, 1900UOHM, 27.62A, SMD; Inductance:150nH; RMS Current (Irms):27.6A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0019ohm RoHS Compliant: Yes

INDUCTOR, 0.15UH, 1900UOHM, 27.62A, SMD; Inductance:150nH; RMS Current (Irms):27.6A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0019ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20676-2-ND 03AH4362
Product Name Fixed Inductors Inductor, 0.15Uh, 1900Uohm, 27.62A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.85 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-3N9 016008C-3N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details