KEMET Electronics Corporation Fixed Inductors MPX1D0630LR10

Description
100nH Shielded Wirewound Inductor 31.1A 1.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Wirewound Inductor 31.1A 1.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20675-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20675-2-ND
Fixed Inductors 399-20675-2-ND
100nH Shielded Wirewound Inductor 31.1A 1.5mOhm Max Nonstandard

100nH Shielded Wirewound Inductor 31.1A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.1Uh, 1500Uohm, 31.11A, Smd; Inductance Kemet - 03AH4360 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.1Uh, 1500Uohm, 31.11A, Smd; Inductance Kemet
03AH4360
Inductor, 0.1Uh, 1500Uohm, 31.11A, Smd; Inductance Kemet 03AH4360
INDUCTOR, 0.1UH, 1500UOHM, 31.11A, SMD; Inductance:100nH; RMS Current (Irms):31.1A; Inductor Construction:Shielde d; Saturation Current (Isat):50A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0015ohm RoHS Compliant: Yes

INDUCTOR, 0.1UH, 1500UOHM, 31.11A, SMD; Inductance:100nH; RMS Current (Irms):31.1A; Inductor Construction:Shielded; Saturation Current (Isat):50A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0015ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.1Uh, 1500Uohm, 31.11A, Smd; Inductance Kemet - 03AH4361 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.1Uh, 1500Uohm, 31.11A, Smd; Inductance Kemet
03AH4361
Inductor, 0.1Uh, 1500Uohm, 31.11A, Smd; Inductance Kemet 03AH4361
INDUCTOR, 0.1UH, 1500UOHM, 31.11A, SMD; Inductance:100nH; RMS Current (Irms):31.1A; Inductor Construction:Shielde d; Saturation Current (Isat):50A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0015ohm RoHS Compliant: Yes

INDUCTOR, 0.1UH, 1500UOHM, 31.11A, SMD; Inductance:100nH; RMS Current (Irms):31.1A; Inductor Construction:Shielded; Saturation Current (Isat):50A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0015ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20675-2-ND 03AH4360
Product Name Fixed Inductors Inductor, 0.1Uh, 1500Uohm, 31.11A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678234 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
View Details
Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details