KEMET Electronics Corporation Fixed Inductors MPX1D0624LR68

Description
680nH Shielded Wirewound Inductor 12.6A 7.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 12.6A 7.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20667-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20667-2-ND
Fixed Inductors 399-20667-2-ND
680nH Shielded Wirewound Inductor 12.6A 7.8mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 12.6A 7.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.68Uh, 7800Uohm, 12.57A, Smd; Inductance Kemet - 03AH4345 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 7800Uohm, 12.57A, Smd; Inductance Kemet
03AH4345
Inductor, 0.68Uh, 7800Uohm, 12.57A, Smd; Inductance Kemet 03AH4345
INDUCTOR, 0.68UH, 7800UOHM, 12.57A, SMD; Inductance:680nH; RMS Current (Irms):12.6A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0078ohm RoHS Compliant: Yes

INDUCTOR, 0.68UH, 7800UOHM, 12.57A, SMD; Inductance:680nH; RMS Current (Irms):12.6A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0078ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.68Uh, 7800Uohm, 12.57A, Smd; Inductance Kemet - 03AH4344 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 7800Uohm, 12.57A, Smd; Inductance Kemet
03AH4344
Inductor, 0.68Uh, 7800Uohm, 12.57A, Smd; Inductance Kemet 03AH4344
INDUCTOR, 0.68UH, 7800UOHM, 12.57A, SMD; Inductance:680nH; RMS Current (Irms):12.6A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0078ohm RoHS Compliant: Yes

INDUCTOR, 0.68UH, 7800UOHM, 12.57A, SMD; Inductance:680nH; RMS Current (Irms):12.6A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0078ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20667-2-ND 03AH4345
Product Name Fixed Inductors Inductor, 0.68Uh, 7800Uohm, 12.57A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176784-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 56 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details