KEMET Electronics Corporation Fixed Inductors MPX1D0624LR22

Description
220nH Shielded Wirewound Inductor 19.4A 3.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 19.4A 3.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20664-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20664-6-ND
Fixed Inductors 399-20664-6-ND
220nH Shielded Wirewound Inductor 19.4A 3.3mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 19.4A 3.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20664-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20664-2-ND
Fixed Inductors 399-20664-2-ND
220nH Shielded Wirewound Inductor 19.4A 3.3mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 19.4A 3.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20664-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20664-1-ND
Fixed Inductors 399-20664-1-ND
220nH Shielded Wirewound Inductor 19.4A 3.3mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 19.4A 3.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.22Uh, 3300Uohm, 19.41A, Smd; Inductance Kemet - 03AH4338 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.22Uh, 3300Uohm, 19.41A, Smd; Inductance Kemet
03AH4338
Inductor, 0.22Uh, 3300Uohm, 19.41A, Smd; Inductance Kemet 03AH4338
INDUCTOR, 0.22UH, 3300UOHM, 19.41A, SMD; Inductance:220nH; RMS Current (Irms):19.4A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0033ohm RoHS Compliant: Yes

INDUCTOR, 0.22UH, 3300UOHM, 19.41A, SMD; Inductance:220nH; RMS Current (Irms):19.4A; Inductor Construction:Shielded; Saturation Current (Isat):29A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0033ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.22Uh, 3300Uohm, 19.41A, Smd; Inductance Kemet - 03AH4339 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.22Uh, 3300Uohm, 19.41A, Smd; Inductance Kemet
03AH4339
Inductor, 0.22Uh, 3300Uohm, 19.41A, Smd; Inductance Kemet 03AH4339
INDUCTOR, 0.22UH, 3300UOHM, 19.41A, SMD; Inductance:220nH; RMS Current (Irms):19.4A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0033ohm RoHS Compliant: Yes

INDUCTOR, 0.22UH, 3300UOHM, 19.41A, SMD; Inductance:220nH; RMS Current (Irms):19.4A; Inductor Construction:Shielded; Saturation Current (Isat):29A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0033ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20664-6-ND 03AH4338
Product Name Fixed Inductors Inductor, 0.22Uh, 3300Uohm, 19.41A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - 1674-CL0603-J222SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details