KEMET Electronics Corporation Fixed Inductors MPX1D0624LR15

Description
150nH Shielded Wirewound Inductor 23.2A 2.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 23.2A 2.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20663-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20663-2-ND
Fixed Inductors 399-20663-2-ND
150nH Shielded Wirewound Inductor 23.2A 2.3mOhm Max Nonstandard

150nH Shielded Wirewound Inductor 23.2A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.15Uh, 2300Uohm, 23.24A, Smd; Inductance Kemet - 03AH4336 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.15Uh, 2300Uohm, 23.24A, Smd; Inductance Kemet
03AH4336
Inductor, 0.15Uh, 2300Uohm, 23.24A, Smd; Inductance Kemet 03AH4336
INDUCTOR, 0.15UH, 2300UOHM, 23.24A, SMD; Inductance:150nH; RMS Current (Irms):23.2A; Inductor Construction:Shielde d; Saturation Current (Isat):37A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0023ohm RoHS Compliant: Yes

INDUCTOR, 0.15UH, 2300UOHM, 23.24A, SMD; Inductance:150nH; RMS Current (Irms):23.2A; Inductor Construction:Shielded; Saturation Current (Isat):37A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0023ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.15Uh, 2300Uohm, 23.24A, Smd; Inductance Kemet - 03AH4337 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.15Uh, 2300Uohm, 23.24A, Smd; Inductance Kemet
03AH4337
Inductor, 0.15Uh, 2300Uohm, 23.24A, Smd; Inductance Kemet 03AH4337
INDUCTOR, 0.15UH, 2300UOHM, 23.24A, SMD; Inductance:150nH; RMS Current (Irms):23.2A; Inductor Construction:Shielde d; Saturation Current (Isat):37A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0023ohm RoHS Compliant: Yes

INDUCTOR, 0.15UH, 2300UOHM, 23.24A, SMD; Inductance:150nH; RMS Current (Irms):23.2A; Inductor Construction:Shielded; Saturation Current (Isat):37A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0023ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20663-2-ND 03AH4336
Product Name Fixed Inductors Inductor, 0.15Uh, 2300Uohm, 23.24A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Testing Frequency 10 kHz
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details