KEMET Electronics Corporation Fixed Inductors MPX1D0624L100

Description
10µH Shielded Wirewound Inductor 3.3A 113.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 3.3A 113.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20674-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20674-2-ND
Fixed Inductors 399-20674-2-ND
10µH Shielded Wirewound Inductor 3.3A 113.2mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.3A 113.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, 0.11Ohm, 3.28A, Smd; Inductance Kemet - 03AH4351 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.11Ohm, 3.28A, Smd; Inductance Kemet
03AH4351
Inductor, 10Uh, 0.11Ohm, 3.28A, Smd; Inductance Kemet 03AH4351
INDUCTOR, 10UH, 0.11OHM, 3.28A, SMD; Inductance:10µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.1132ohm RoHS Compliant: Yes

INDUCTOR, 10UH, 0.11OHM, 3.28A, SMD; Inductance:10µH; RMS Current (Irms):3.3A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.1132ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 0.11Ohm, 3.28A, Smd; Inductance Kemet - 03AH4350 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.11Ohm, 3.28A, Smd; Inductance Kemet
03AH4350
Inductor, 10Uh, 0.11Ohm, 3.28A, Smd; Inductance Kemet 03AH4350
INDUCTOR, 10UH, 0.11OHM, 3.28A, SMD; Inductance:10µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.1132ohm RoHS Compliant: Yes

INDUCTOR, 10UH, 0.11OHM, 3.28A, SMD; Inductance:10µH; RMS Current (Irms):3.3A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.1132ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20674-2-ND 03AH4351
Product Name Fixed Inductors Inductor, 10Uh, 0.11Ohm, 3.28A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567675 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0024 microH
DCR 0.1000 ohms
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details