KEMET Electronics Corporation Fixed Inductors MPX1D0618LR33

Description
330nH Shielded Wirewound Inductor 12.7A 6.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 12.7A 6.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20654-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20654-2-ND
Fixed Inductors 399-20654-2-ND
330nH Shielded Wirewound Inductor 12.7A 6.1mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 12.7A 6.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.33Uh, 6100Uohm, 12.7A, Smd; Inductance Kemet - 03AH4318 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, 6100Uohm, 12.7A, Smd; Inductance Kemet
03AH4318
Inductor, 0.33Uh, 6100Uohm, 12.7A, Smd; Inductance Kemet 03AH4318
INDUCTOR, 0.33UH, 6100UOHM, 12.7A, SMD; Inductance:330nH; RMS Current (Irms):12.7A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0061ohm RoHS Compliant: Yes

INDUCTOR, 0.33UH, 6100UOHM, 12.7A, SMD; Inductance:330nH; RMS Current (Irms):12.7A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0061ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.33Uh, 6100Uohm, 12.7A, Smd; Inductance Kemet - 03AH4319 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, 6100Uohm, 12.7A, Smd; Inductance Kemet
03AH4319
Inductor, 0.33Uh, 6100Uohm, 12.7A, Smd; Inductance Kemet 03AH4319
INDUCTOR, 0.33UH, 6100UOHM, 12.7A, SMD; Inductance:330nH; RMS Current (Irms):12.7A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0061ohm RoHS Compliant: Yes

INDUCTOR, 0.33UH, 6100UOHM, 12.7A, SMD; Inductance:330nH; RMS Current (Irms):12.7A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0061ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20654-2-ND 03AH4318
Product Name Fixed Inductors Inductor, 0.33Uh, 6100Uohm, 12.7A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2126000 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 15
View Details
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details