KEMET Electronics Corporation Fixed Inductors MPX1D0618L2R2

Description
2.2µH Shielded Wirewound Inductor 5.4A 33.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 5.4A 33.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20659-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20659-2-ND
Fixed Inductors 399-20659-2-ND
2.2µH Shielded Wirewound Inductor 5.4A 33.8mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5.4A 33.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 0.03Ohm, 5.38A, Smd; Inductance Kemet - 03AH4329 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 0.03Ohm, 5.38A, Smd; Inductance Kemet
03AH4329
Inductor, 2.2Uh, 0.03Ohm, 5.38A, Smd; Inductance Kemet 03AH4329
INDUCTOR, 2.2UH, 0.03OHM, 5.38A, SMD; Inductance:2.2µH; RMS Current (Irms):5.4A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0338ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, 0.03OHM, 5.38A, SMD; Inductance:2.2µH; RMS Current (Irms):5.4A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0338ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, 0.03Ohm, 5.38A, Smd; Inductance Kemet - 06AH4158 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 0.03Ohm, 5.38A, Smd; Inductance Kemet
06AH4158
Inductor, 2.2Uh, 0.03Ohm, 5.38A, Smd; Inductance Kemet 06AH4158
INDUCTOR, 2.2UH, 0.03OHM, 5.38A, SMD; Inductance:2.2µH; RMS Current (Irms):5.38A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:MPX Series; Power Inductor Case:7.25mm x 6.7mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 0.03OHM, 5.38A, SMD; Inductance:2.2µH; RMS Current (Irms):5.38A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:MPX Series; Power Inductor Case:7.25mm x 6.7mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20659-2-ND 03AH4329 06AH4158
Product Name Fixed Inductors Inductor, 2.2Uh, 0.03Ohm, 5.38A, Smd; Inductance Kemet Inductor, 2.2Uh, 0.03Ohm, 5.38A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details