KEMET Electronics Corporation Fixed Inductors MPX1D0530LR68

Description
680nH Shielded Wirewound Inductor 12.6A 8.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 12.6A 8.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20641-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20641-2-ND
Fixed Inductors 399-20641-2-ND
680nH Shielded Wirewound Inductor 12.6A 8.2mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 12.6A 8.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20641-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20641-1-ND
Fixed Inductors 399-20641-1-ND
680nH Shielded Wirewound Inductor 12.6A 8.2mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 12.6A 8.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.68Uh, 8200Uohm, 12.6A, Smd; Inductance Kemet - 03AH4292 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 8200Uohm, 12.6A, Smd; Inductance Kemet
03AH4292
Inductor, 0.68Uh, 8200Uohm, 12.6A, Smd; Inductance Kemet 03AH4292
INDUCTOR, 0.68UH, 8200UOHM, 12.6A, SMD; Inductance:680nH; RMS Current (Irms):12.6A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 0.68UH, 8200UOHM, 12.6A, SMD; Inductance:680nH; RMS Current (Irms):12.6A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.68Uh, 8200Uohm, 12.6A, Smd; Inductance Kemet - 03AH4293 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 8200Uohm, 12.6A, Smd; Inductance Kemet
03AH4293
Inductor, 0.68Uh, 8200Uohm, 12.6A, Smd; Inductance Kemet 03AH4293
INDUCTOR, 0.68UH, 8200UOHM, 12.6A, SMD; Inductance:680nH; RMS Current (Irms):12.6A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 0.68UH, 8200UOHM, 12.6A, SMD; Inductance:680nH; RMS Current (Irms):12.6A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20641-2-ND 03AH4292
Product Name Fixed Inductors Inductor, 0.68Uh, 8200Uohm, 12.6A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers