KEMET Electronics Corporation Fixed Inductors MPX1D0530LR33

Description
330nH Shielded Wirewound Inductor 16A 5.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 16A 5.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20639-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20639-2-ND
Fixed Inductors 399-20639-2-ND
330nH Shielded Wirewound Inductor 16A 5.2mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 16A 5.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.33Uh, 5200Uohm, 16A, Smd; Inductance Kemet - 03AH4289 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, 5200Uohm, 16A, Smd; Inductance Kemet
03AH4289
Inductor, 0.33Uh, 5200Uohm, 16A, Smd; Inductance Kemet 03AH4289
INDUCTOR, 0.33UH, 5200UOHM, 16A, SMD; Inductance:330nH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5.3mmRoHS Compliant: Yes

INDUCTOR, 0.33UH, 5200UOHM, 16A, SMD; Inductance:330nH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.33Uh, 5200Uohm, 16A, Smd; Inductance Kemet - 03AH4288 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, 5200Uohm, 16A, Smd; Inductance Kemet
03AH4288
Inductor, 0.33Uh, 5200Uohm, 16A, Smd; Inductance Kemet 03AH4288
INDUCTOR, 0.33UH, 5200UOHM, 16A, SMD; Inductance:330nH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5.3mmRoHS Compliant: Yes

INDUCTOR, 0.33UH, 5200UOHM, 16A, SMD; Inductance:330nH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20639-2-ND 03AH4289
Product Name Fixed Inductors Inductor, 0.33Uh, 5200Uohm, 16A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details