KEMET Electronics Corporation Fixed Inductors MPX1D0530LR22

Description
220nH Shielded Wirewound Inductor 18.4A 3.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 18.4A 3.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20638-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20638-2-ND
Fixed Inductors 399-20638-2-ND
220nH Shielded Wirewound Inductor 18.4A 3.9mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 18.4A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.22Uh, 3900Uohm, 18.4A, Smd; Inductance Kemet - 03AH4286 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.22Uh, 3900Uohm, 18.4A, Smd; Inductance Kemet
03AH4286
Inductor, 0.22Uh, 3900Uohm, 18.4A, Smd; Inductance Kemet 03AH4286
INDUCTOR, 0.22UH, 3900UOHM, 18.4A, SMD; Inductance:220nH; RMS Current (Irms):18.4A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 0.22UH, 3900UOHM, 18.4A, SMD; Inductance:220nH; RMS Current (Irms):18.4A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.22Uh, 3900Uohm, 18.4A, Smd; Inductance Kemet - 03AH4287 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.22Uh, 3900Uohm, 18.4A, Smd; Inductance Kemet
03AH4287
Inductor, 0.22Uh, 3900Uohm, 18.4A, Smd; Inductance Kemet 03AH4287
INDUCTOR, 0.22UH, 3900UOHM, 18.4A, SMD; Inductance:220nH; RMS Current (Irms):18.4A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 0.22UH, 3900UOHM, 18.4A, SMD; Inductance:220nH; RMS Current (Irms):18.4A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20638-2-ND 03AH4286
Product Name Fixed Inductors Inductor, 0.22Uh, 3900Uohm, 18.4A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details