470nH Shielded Inductor 18.7A 4mOhm Max Nonstandard
470nH Shielded Inductor 18.7A 4mOhm Max Nonstandard
470nH Shielded Inductor 18.7A 4mOhm Max Nonstandard
POWER INDUCTOR, 470NH, SHIELDED, 18.7A; Inductance:470nH; RMS Current (Irms):18.7A; Inductor Construction:Shielde
POWER INDUCTOR, 470NH, SHIELDED, 18.7A; Inductance:470nH; RMS Current (Irms):18.7A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-MPEV1D0630LR47CT-ND | 38AJ1060 |
| Product Name | Fixed Inductors | Power Inductor, 470Nh, Shielded, 18.7A; Inductance Kemet |
| Operating Temperature | -55 to 180 C (-67 to 356 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal Composite | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |