KEMET Electronics Corporation Fixed Inductors MPCV1260L1R5

Description
1.5µH Shielded Inductor 28A 2.31mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 28A 2.31mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20731-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20731-6-ND
Fixed Inductors 399-20731-6-ND
1.5µH Shielded Inductor 28A 2.31mOhm Max Nonstandard

1.5µH Shielded Inductor 28A 2.31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20731-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20731-2-ND
Fixed Inductors 399-20731-2-ND
1.5µH Shielded Inductor 28A 2.31mOhm Max Nonstandard

1.5µH Shielded Inductor 28A 2.31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20731-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20731-1-ND
Fixed Inductors 399-20731-1-ND
1.5µH Shielded Inductor 28A 2.31mOhm Max Nonstandard

1.5µH Shielded Inductor 28A 2.31mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, 2100Uohm, 28A, Smd; Inductance Kemet - 06AH4123 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 2100Uohm, 28A, Smd; Inductance Kemet
06AH4123
Inductor, 1.5Uh, 2100Uohm, 28A, Smd; Inductance Kemet 06AH4123
INDUCTOR, 1.5UH, 2100UOHM, 28A, SMD; Inductance:1.5µH; RMS Current (Irms):28A; Inductor Construction:Shielde d; Saturation Current (Isat):35A; Product Range:MPCV Series; Power Inductor Case:14.5mm x 12.8mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 2100UOHM, 28A, SMD; Inductance:1.5µH; RMS Current (Irms):28A; Inductor Construction:Shielded; Saturation Current (Isat):35A; Product Range:MPCV Series; Power Inductor Case:14.5mm x 12.8mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20731-6-ND 06AH4123
Product Name Fixed Inductors Inductor, 1.5Uh, 2100Uohm, 28A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567587P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.2500 ohms
View Details
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details