KEMET Electronics Corporation Fixed Inductors MPCV1060LR68

Description
680nH Shielded Inductor 32A 1.54mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 32A 1.54mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20727-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20727-2-ND
Fixed Inductors 399-20727-2-ND
680nH Shielded Inductor 32A 1.54mOhm Max Nonstandard

680nH Shielded Inductor 32A 1.54mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20727-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20727-1-ND
Fixed Inductors 399-20727-1-ND
680nH Shielded Inductor 32A 1.54mOhm Max Nonstandard

680nH Shielded Inductor 32A 1.54mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20727-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20727-6-ND
Fixed Inductors 399-20727-6-ND
680nH Shielded Inductor 32A 1.54mOhm Max Nonstandard

680nH Shielded Inductor 32A 1.54mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.68Uh, 1400Uohm, 32A, Smd; Inductance Kemet - 06AH4119 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 1400Uohm, 32A, Smd; Inductance Kemet
06AH4119
Inductor, 0.68Uh, 1400Uohm, 32A, Smd; Inductance Kemet 06AH4119
INDUCTOR, 0.68UH, 1400UOHM, 32A, SMD; Inductance:0.68µH; RMS Current (Irms):32A; Inductor Construction:Shielde d; Saturation Current (Isat):38A; Product Range:MPCV Series; Power Inductor Case:12mm x 10.3mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.68UH, 1400UOHM, 32A, SMD; Inductance:0.68µH; RMS Current (Irms):32A; Inductor Construction:Shielded; Saturation Current (Isat):38A; Product Range:MPCV Series; Power Inductor Case:12mm x 10.3mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20727-2-ND 06AH4119
Product Name Fixed Inductors Inductor, 0.68Uh, 1400Uohm, 32A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details