KEMET Electronics Corporation Fixed Inductors MPCH1055L1R3

Description
1.3µH Shielded Inductor 18.5A 2.3mOhm Nonstandard
Request a Quote Datasheet
Description
1.3µH Shielded Inductor 18.5A 2.3mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-10973-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10973-2-ND
Fixed Inductors 399-10973-2-ND
1.3µH Shielded Inductor 18.5A 2.3mOhm Nonstandard

1.3µH Shielded Inductor 18.5A 2.3mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-10973-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10973-6-ND
Fixed Inductors 399-10973-6-ND
1.3µH Shielded Inductor 18.5A 2.3mOhm Nonstandard

1.3µH Shielded Inductor 18.5A 2.3mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-10973-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10973-1-ND
Fixed Inductors 399-10973-1-ND
1.3µH Shielded Inductor 18.5A 2.3mOhm Nonstandard

1.3µH Shielded Inductor 18.5A 2.3mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-10973-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers