KEMET Electronics Corporation Fixed Inductors MPCH1040LR36

Description
360nH Shielded Inductor 28A 0.88mOhm Nonstandard
Request a Quote Datasheet
Description
360nH Shielded Inductor 28A 0.88mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-10956-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10956-2-ND
Fixed Inductors 399-10956-2-ND
360nH Shielded Inductor 28A 0.88mOhm Nonstandard

360nH Shielded Inductor 28A 0.88mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-10956-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10956-6-ND
Fixed Inductors 399-10956-6-ND
360nH Shielded Inductor 28A 0.88mOhm Nonstandard

360nH Shielded Inductor 28A 0.88mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-10956-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10956-1-ND
Fixed Inductors 399-10956-1-ND
360nH Shielded Inductor 28A 0.88mOhm Nonstandard

360nH Shielded Inductor 28A 0.88mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-10956-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567569P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.1500 ohms
View Details
Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details