KEMET Electronics Corporation Fixed Inductors MPCH1040L1R0

Description
1µH Shielded Inductor 17A 2.3mOhm Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 17A 2.3mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPCH1040L1R0CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPCH1040L1R0CT-ND
Fixed Inductors 399-MPCH1040L1R0CT-ND
1µH Shielded Inductor 17A 2.3mOhm Nonstandard

1µH Shielded Inductor 17A 2.3mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPCH1040L1R0TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPCH1040L1R0TR-ND
Fixed Inductors 399-MPCH1040L1R0TR-ND
1µH Shielded Inductor 17A 2.3mOhm Nonstandard

1µH Shielded Inductor 17A 2.3mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - MPCH1040L1R0 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPCH1040L1R0
Fixed Inductors MPCH1040L1R0
FIXED IND 1UH 17A 2.3 MOHM SMD

FIXED IND 1UH 17A 2.3 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPCH1040L1R0CT-ND MPCH1040L1R0
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Composite Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2125967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.5 microH
Q Factor 15
View Details